Vishay Intertechnology, Inc. Aluminium Capacitors MAL219359181E3

Description
Vishay MAL219359181E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL219359181E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2066215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2066215
Aluminium Capacitors 2066215
Vishay MAL219359181E3 Capacitor

Vishay MAL219359181E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2068759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2068759
Aluminium Capacitors 2068759
Cap Snap-In 180uF 500V 30x35 105C 5000h

Cap Snap-In 180uF 500V 30x35 105C 5000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219359181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219359181E3-ND
Aluminum Electrolytic Capacitors 56-MAL219359181E3-ND
180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 760mOhm @ 100Hz 5000 Hrs @ 105°C

180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 760mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 180Uf, 500V, Alu Elec, Snap-In; Capacitance Vishay - 71AH2267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 500V, Alu Elec, Snap-In; Capacitance Vishay
71AH2267
Cap, 180Uf, 500V, Alu Elec, Snap-In; Capacitance Vishay 71AH2267
CAP, 180UF, 500V, ALU ELEC, SNAP-IN; Capacitance:180µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

CAP, 180UF, 500V, ALU ELEC, SNAP-IN; Capacitance:180µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219359181E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219359181E3
Capacitors - Aluminum Electrolytic Capacitors MAL219359181E3
CAP ALUM 180UF 20% 500V SNAP

CAP ALUM 180UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2066215 56-MAL219359181E3-ND 71AH2267 MAL219359181E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 180Uf, 500V, Alu Elec, Snap-In; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers