Vishay MAL219356681E3 Capacitor
Vishay MAL219356681E3 Capacitor
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 100Hz 5000 Hrs @ 105°C
CAP, 680UF, 400V, ALU ELEC, SNAP-IN; Capacitance:680µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes
CAP ALUM 680UF 20% 400V SNAP
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2068756 | 56-MAL219356681E3-ND | 71AH2264 | MAL219356681E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, 680Uf, 400V, Alu Elec, Snap-In; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Leaded Capacitor | Snap-In | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |