Capacitor Alu SMD Hi Volt 33uF 400V 125°
Capacitor Alu SMD Hi Volt 33uF 400V 125°
Capacitor Alu SMD Hi Volt 33uF 400V 125°
33µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
CAP, 33UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Capacitor Terminals:SolderRoHS
CAP, 33UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Capacitor Terminals:SolderRoHS
CAP ALUM 33UF 20% 400V SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2049690 | 2049690P | 56-MAL219299607E3TR-ND | 61AH2843 | MAL219299607E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, 33Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | SolderRoHS Compliant: Yes | Leaded Capacitor; Chip Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |