Vishay Intertechnology, Inc. Aluminium Capacitors MAL219299605E3

Description
Capacitor Alu SMD Hi Volt 15uF 400V 125
Request a Quote Datasheet
Description
Capacitor Alu SMD Hi Volt 15uF 400V 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2049696P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2049696P
Aluminium Capacitors 2049696P
Capacitor Alu SMD Hi Volt 15uF 400V 125

Capacitor Alu SMD Hi Volt 15uF 400V 125

Supplier's Site
Aluminium Capacitors - 2049696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2049696
Aluminium Capacitors 2049696
Capacitor Alu SMD Hi Volt 15uF 400V 125

Capacitor Alu SMD Hi Volt 15uF 400V 125

Supplier's Site
Aluminium Capacitors - 2049695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2049695
Aluminium Capacitors 2049695
Capacitor Alu SMD Hi Volt 15uF 400V 125

Capacitor Alu SMD Hi Volt 15uF 400V 125

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219299605E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219299605E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL219299605E3CT-ND
15µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

15µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL219299605E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219299605E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL219299605E3TR-ND
15µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

15µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Cap, 15Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 61AH2839 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
61AH2839
Cap, 15Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 61AH2839
CAP, 15UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:15µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 15UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:15µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 61AH2838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
61AH2838
Cap, 15Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 61AH2838
CAP, 15UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:15µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 15UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:15µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219299605E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219299605E3
Capacitors - Aluminum Electrolytic Capacitors MAL219299605E3
CAP ALUM 15UF 20% 400V SMD

CAP ALUM 15UF 20% 400V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2049696P 2049696 56-MAL219299605E3CT-ND 61AH2839 MAL219299605E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 15Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C702U050AA2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers