Vishay Intertechnology, Inc. Aluminium Capacitors MAL219299604E3

Description
Capacitor Alu SMD Hi Volt 10uF 400V 125°
Request a Quote Datasheet
Description
Capacitor Alu SMD Hi Volt 10uF 400V 125°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2049698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2049698
Aluminium Capacitors 2049698
Capacitor Alu SMD Hi Volt 10uF 400V 125°

Capacitor Alu SMD Hi Volt 10uF 400V 125°

Supplier's Site
Aluminium Capacitors - 2049699P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2049699P
Aluminium Capacitors 2049699P
Capacitor Alu SMD Hi Volt 10uF 400V 125°

Capacitor Alu SMD Hi Volt 10uF 400V 125°

Supplier's Site
Aluminium Capacitors - 2049699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2049699
Aluminium Capacitors 2049699
Capacitor Alu SMD Hi Volt 10uF 400V 125°

Capacitor Alu SMD Hi Volt 10uF 400V 125°

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219299604E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219299604E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL219299604E3CT-ND
10µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

10µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL219299604E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219299604E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL219299604E3DKR-ND
10µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

10µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL219299604E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219299604E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL219299604E3TR-ND
10µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

10µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219299604E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219299604E3
Capacitors - Aluminum Electrolytic Capacitors MAL219299604E3
CAP ALUM 10UF 20% 400V SMD

CAP ALUM 10UF 20% 400V SMD

Supplier's Site
Cap, 10Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 61AH2836 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
61AH2836
Cap, 10Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 61AH2836
CAP, 10UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 10UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 61AH2837 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
61AH2837
Cap, 10Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 61AH2837
CAP, 10UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, 10UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2049698 2049699P 56-MAL219299604E3CT-ND 56-MAL219299604E3DKR-ND MAL219299604E3 61AH2836
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 10Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor SolderRoHS Compliant: Yes
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details