Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219299603E3

Description
5.6µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C
Request a Quote Datasheet
Description
5.6µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL219299603E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219299603E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL219299603E3TR-ND
5.6µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

5.6µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219299603E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219299603E3
Capacitors - Aluminum Electrolytic Capacitors MAL219299603E3
CAP ALUM 5.6UF 20% 400V SMD

CAP ALUM 5.6UF 20% 400V SMD

Supplier's Site
Cap, 5.6Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 61AH2835 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
61AH2835
Cap, 5.6Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 61AH2835
CAP, 5.6UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:5.6µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 5.6UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:5.6µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5.6Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 61AH2834 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
61AH2834
Cap, 5.6Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 61AH2834
CAP, 5.6UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:5.6µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 5.6UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:5.6µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL219299603E3TR-ND MAL219299603E3 61AH2835
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 5.6Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details