Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219096475E3

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL219096475E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219096475E3-ND
Aluminum Electrolytic Capacitors 56-MAL219096475E3-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2385667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385667P
Aluminium Capacitors 2385667P
Radial 4700µF 25V 18x31mm 125°C 6000h

Radial 4700µF 25V 18x31mm 125°C 6000h

Supplier's Site
Aluminium Capacitors - 2385666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385666
Aluminium Capacitors 2385666
Radial 4700µF 25V 18x31mm 125°C 6000h

Radial 4700µF 25V 18x31mm 125°C 6000h

Supplier's Site
Aluminium Capacitors - 2385667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385667
Aluminium Capacitors 2385667
Vishay MAL219096475E3 Capacitor

Vishay MAL219096475E3 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219096475E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219096475E3
Capacitors - Aluminum Electrolytic Capacitors MAL219096475E3
CAP ALUM 4700UF 20% 25V RADIAL

CAP ALUM 4700UF 20% 25V RADIAL

Supplier's Site
Cap, Aec-Q200, 4700Uf, 25V, Radial; Capacitance Vishay - 81AH5025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Uf, 25V, Radial; Capacitance Vishay
81AH5025
Cap, Aec-Q200, 4700Uf, 25V, Radial; Capacitance Vishay 81AH5025
CAP, AEC-Q200, 4700UF, 25V, RADIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

CAP, AEC-Q200, 4700UF, 25V, RADIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL219096475E3-ND 2385667P 2385667 MAL219096475E3 81AH5025
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Aec-Q200, 4700Uf, 25V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details