1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Radial 1000µF 50V 16x25mm 125°C 5000h
Vishay MAL219091105E3 Capacitor
Radial 1000µF 50V 16x25mm 125°C 5000h
CAP, AEC-Q200, 1000UF, 50V, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes
CAP, AEC-Q200, 1000UF, 50V, RADIAL; CAPACITANCE:1000UF; VOLTAGE RATING:50V; PRODUCT RANGE:190 RTL SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; LIFETIME @ TEMPERATURE:5000 HOURS @ 125C; DIAMETER:16MM; ESR:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1000UF 20% 50V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL219091105E3-ND | 2385665P | 2385665 | 81AH5024 | 137391045 | MAL219091105E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, Aec-Q200, 1000Uf, 50V, Radial; Capacitance Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive, High Temperature Reflow | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |