Radial 2200µF 35V 16x31mm 125°C 6000h
Vishay MAL219090225E3 Capacitor
Radial 2200µF 35V 16x31mm 125°C 6000h
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
CAP, AEC-Q200, 2200UF, 35V, RADIAL; CAPACITANCE:2200UF; VOLTAGE RATING:35V; PRODUCT RANGE:190 RTL SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; LIFETIME @ TEMPERATURE:6000 HOURS @ 125¦C; DIAMETER:16MM; ESR:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 2200UF 20% 35V RADIAL
CAP, AEC-Q200, 2200UF, 35V, RADIAL; Capacitance:2200µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2385663P | 2385663 | 56-MAL219090225E3-ND | 137391015 | MAL219090225E3 | 81AH5023 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, Aec-Q200, 2200Uf, 35V, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |