The Vishay 1000 µF, 25V radial aluminum electrolytic capacitor is AEC-Q200 qualified, ensuring high reliability for automotive and industrial applications. It features a capacitance tolerance of ±20% and is designed for a long useful life, rated for 2500 to 6000 hours at 125 °C. The capacitor has a low equivalent series resistance (ESR) and excellent ripple current capability, making it suitable for power supply applications, including switch-mode power supplies and DC/DC converters. The component is polarized and comes with radial leads, with a nominal case size of 10 x 20 mm. It is also RoHS compliant, ensuring it meets environmental standards.
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Vishay MAL219056102E3 Capacitor
Radial 1000µF 25V 12,5x20mm 125°C 3000h
Radial 1000µF 25V 12,5x20mm 125°C 3000h
CAP, AEC-Q200, 1000UF, 25V, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes
CAP ALUM 1000UF 20% 25V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL219056102E3-ND | 2385660 | 2385659 | 81AH5022 | MAL219056102E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, Aec-Q200, 1000Uf, 25V, Radial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive, High Temperature Reflow | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |