Vishay Intertechnology, Inc. Aluminium Capacitors MAL219055102E3

Description
Radial 1000µF 16V 10x20mm 125°C 3000h
Request a Quote Datasheet
Description
Radial 1000µF 16V 10x20mm 125°C 3000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385655
Aluminium Capacitors 2385655
Radial 1000µF 16V 10x20mm 125°C 3000h

Radial 1000µF 16V 10x20mm 125°C 3000h

Supplier's Site
Aluminium Capacitors - 2385656P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385656P
Aluminium Capacitors 2385656P
Radial 1000µF 16V 10x20mm 125°C 3000h

Radial 1000µF 16V 10x20mm 125°C 3000h

Supplier's Site
Aluminium Capacitors - 2385656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385656
Aluminium Capacitors 2385656
Vishay MAL219055102E3 Capacitor

Vishay MAL219055102E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219055102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219055102E3-ND
Aluminum Electrolytic Capacitors 56-MAL219055102E3-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219055102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219055102E3
Capacitors - Aluminum Electrolytic Capacitors MAL219055102E3
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Cap, Aec-Q200, 1000Uf, 16V, Radial; Capacitance Vishay - 81AH5020 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Uf, 16V, Radial; Capacitance Vishay
81AH5020
Cap, Aec-Q200, 1000Uf, 16V, Radial; Capacitance Vishay 81AH5020
CAP, AEC-Q200, 1000UF, 16V, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAP, AEC-Q200, 1000UF, 16V, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385655 2385656 56-MAL219055102E3-ND MAL219055102E3 81AH5020
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Aec-Q200, 1000Uf, 16V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details