Vishay Intertechnology, Inc. Aluminium Capacitors MAL219051101E3

Description
Vishay MAL219051101E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL219051101E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385652
Aluminium Capacitors 2385652
Vishay MAL219051101E3 Capacitor

Vishay MAL219051101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385651
Aluminium Capacitors 2385651
Radial 100µF 50V 10x12mm 125°C 2500h

Radial 100µF 50V 10x12mm 125°C 2500h

Supplier's Site
Aluminium Capacitors - 2385652P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385652P
Aluminium Capacitors 2385652P
Radial 100µF 50V 10x12mm 125°C 2500h

Radial 100µF 50V 10x12mm 125°C 2500h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219051101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219051101E3-ND
Aluminum Electrolytic Capacitors 56-MAL219051101E3-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

Buy Now Datasheet
Cap, Aec-Q200, 100Uf, 50V, Radial; Capacitance Vishay - 81AH5018 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Uf, 50V, Radial; Capacitance Vishay
81AH5018
Cap, Aec-Q200, 100Uf, 50V, Radial; Capacitance Vishay 81AH5018
CAP, AEC-Q200, 100UF, 50V, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2500 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, AEC-Q200, 100UF, 50V, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2500 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 137390834 - Radwell International
Willingboro, NJ, United States
Capacitor
137390834
Capacitor 137390834
CAP, AEC-Q200, 100UF, 50V, RADIAL; CAPACITANCE:100UF; VOLTAGE RATING:50V; PRODUCT RANGE:190 RTL SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; LIFETIME @ TEMPERATURE:2500 HOURS @ 125°C; DIAMETER:10MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, AEC-Q200, 100UF, 50V, RADIAL; CAPACITANCE:100UF; VOLTAGE RATING:50V; PRODUCT RANGE:190 RTL SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; LIFETIME @ TEMPERATURE:2500 HOURS @ 125°C; DIAMETER:10MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219051101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219051101E3
Capacitors - Aluminum Electrolytic Capacitors MAL219051101E3
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385652 2385651 56-MAL219051101E3-ND 81AH5018 137390834 MAL219051101E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, Aec-Q200, 100Uf, 50V, Radial; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620735 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details