Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218697601E3

Description
22µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
22µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218697601E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218697601E3TR-ND
Aluminum - Polymer Capacitors 56-MAL218697601E3TR-ND
22µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 125°C

22µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 56-MAL218697601E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218697601E3DKR-ND
Aluminum - Polymer Capacitors 56-MAL218697601E3DKR-ND
22µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 125°C

22µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 56-MAL218697601E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218697601E3CT-ND
Aluminum - Polymer Capacitors 56-MAL218697601E3CT-ND
22µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 125°C

22µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Cap, Polymer Alu Elec, 22Uf, 25V; Capacitance Vishay - 46AC9188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Polymer Alu Elec, 22Uf, 25V; Capacitance Vishay
46AC9188
Cap, Polymer Alu Elec, 22Uf, 25V; Capacitance Vishay 46AC9188
CAP, POLYMER ALU ELEC, 22UF, 25V; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, POLYMER ALU ELEC, 22UF, 25V; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Polymer Alu Elec, 22Uf, 25V; Capacitance Vishay - 56AC1358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Polymer Alu Elec, 22Uf, 25V; Capacitance Vishay
56AC1358
Cap, Polymer Alu Elec, 22Uf, 25V; Capacitance Vishay 56AC1358
CAP, POLYMER ALU ELEC, 22UF, 25V; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, POLYMER ALU ELEC, 22UF, 25V; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218697601E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218697601E3
Capacitors - Aluminum - Polymer Capacitors MAL218697601E3
CAP ALUM POLY 22UF 20% 25V SMD

CAP ALUM POLY 22UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218697601E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218697601E3
Aluminum - Polymer Capacitors MAL218697601E3
CAP ALUM POLY 22UF 20% 25V SMD

CAP ALUM POLY 22UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL218697601E3TR-ND 56-MAL218697601E3DKR-ND 46AC9188 MAL218697601E3 MAL218697601E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Polymer Alu Elec, 22Uf, 25V; Capacitance Vishay Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD016MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers