180µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 125°C
CAP, POLYMER ALU ELEC, 180UF, 20V; Capacitance:180µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, POLYMER ALU ELEC, 180UF, 20V; Capacitance:180µF; Voltage(DC):20V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 20V SMD
CAP ALUM POLY 180UF 20% 20V SMD
Aluminum Organic Polymer Capacitors 180uF 20V 20% 125C 2000H 8.0x8.0x11.7
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5015TR-ND | 46AC9185 | MAL218697554E3 | MAL218697554E3 | MAL218697554E3 |
| Product Name | Aluminum - Polymer Capacitors | Cap, Polymer Alu Elec, 180Uf, 20V; Capacitance Vishay | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive; Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |