330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 125°C
330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 125°C
Aluminum Organic Polymer Capacitors 330uF 16V 20% 125C 2000H 10.0x10.0x10.5
CAP ALUM POLY 330UF 20% 16V SMD
CAP, POLYMER ALU ELEC, 330UF, 16V; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, POLYMER ALU ELEC, 330UF, 16V; Capacitance:330µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 16V SMD
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5014TR-ND | MAL218697509E3 | MAL218697509E3 | 46AC9179 | MAL218697509E3 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Polymer Alu Elec, 330Uf, 16V; Capacitance Vishay | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive; Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |