Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1329303-MAL218697502
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 900
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 30mOhm
Lifetime @ Temp.: 2000 Hrs @ 125°C
Surface Mount Land Size: 0.248" L x 0.248" W (6.30mm x 6.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Other Part Number: BC5013CT,BC5013TB,BC
RoHS Status: ROHS3 Compliant
Ripple Current @ High Frequency: 2.2 A @ 100 kHz
Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: MAL218697502E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-MAL218697502E3 can be used for catalog matching and distributor lookup.
100µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 125°C
Vishay MAL218697502E3 Polymer Capacitor
Vishay MAL218697502E3 Polymer Capacitor
CAP ALUM POLY 100UF 20% 16V SMD
CAP, POLYMER ALU ELEC, 100UF, 16V; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, POLYMER ALU ELEC, 100UF, 16V; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP ALUM POLY 100UF 20% 16V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329303-MAL218697502E3 | 69-MAL218697502E3 | BC5013TR-ND | 1740586 | MAL218697502E3 | 46AC9172 | MAL218697502E3 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Aluminum - Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Polymer Alu Elec, 100Uf, 16V; Capacitance Vishay | Aluminum - Polymer Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |