33µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 42mOhm 2000 Hrs @ 125°C
CAP, POLYMER ALU ELEC, 33UF, 50V; Capacitance:33µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.042ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, POLYMER ALU ELEC, 33UF, 50V; Capacitance:33µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.042ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP ALUM POLY 33UF 20% 50V SMD
CAP ALUM POLY 33UF 20% 50V SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5021TR-ND | 56AC1353 | MAL218697106E3 | MAL218697106E3 |
| Product Name | Aluminum - Polymer Capacitors | Cap, Polymer Alu Elec, 33Uf, 50V; Capacitance Vishay | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |