Vishay MAL218697005E3 Polymer Capacitor
100µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 32mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 100UF 20% 35V SMD
CAP, POLYMER ALU ELEC, 100UF, 35V; Capacitance:100µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.032ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, POLYMER ALU ELEC, 100UF, 35V; Capacitance:100µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.032ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP ALUM POLY 100UF 20% 35V SMD
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1740201 | BC5019TR-ND | MAL218697005E3 | 46AC9145 | MAL218697005E3 |
| Product Name | Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Polymer Alu Elec, 100Uf, 35V; Capacitance Vishay | Aluminum - Polymer Capacitors |
| Applications | Automotive | Automotive | Automotive; Automotive | ||
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Polymer | ||||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |