10µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 75mOhm 2000 Hrs @ 125°C
10µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 75mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 10UF 20% 35V SMD
Aluminum Organic Polymer Capacitors 10uF 35V 20% 125C 2000H 6.3x6.3x5.8
CAP, POLYMER ALU ELEC, 10UF, 35V; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, POLYMER ALU ELEC, 10UF, 35V; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP ALUM POLY 10UF 20% 35V SMD
CAP ALUM POLY 10UF 20% 35V SMD
(PRICE/TC)CAP, POLYMER ALU ELEC, 10UF, 35V; CAPACITANCE:10¦F; VOLTAGE RATING:35V; AE CAPACITOR CASE:RADIAL CAN - SMD; PRODUCT RANGE:186 CPNT SERIES; ESR:0.075OHM; LIFETIME @ TEMPERATURE:2000 HOURS @ 125¦C; OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL218697001E3CT-ND | 56-MAL218697001E3DKR-ND | MAL218697001E3 | 46AC9141 | MAL218697001E3 | MAL218697001E3 | 112074803 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, Polymer Alu Elec, 10Uf, 35V; Capacitance Vishay | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Applications | Automotive | Automotive | Automotive; Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |