Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218597002E3

Description
27µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
27µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218597002E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218597002E3-ND
Aluminum - Polymer Capacitors 56-MAL218597002E3-ND
27µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 5000 Hrs @ 105°C

27µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 60mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218597002E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218597002E3
Capacitors - Aluminum - Polymer Capacitors MAL218597002E3
CAP ALUM POLY 27UF 20% 35V SMD

CAP ALUM POLY 27UF 20% 35V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218597002E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218597002E3
Aluminum - Polymer Capacitors MAL218597002E3
CAP ALUM POLY 27UF 20% 35V SMD

CAP ALUM POLY 27UF 20% 35V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL218597002E3-ND MAL218597002E3 MAL218597002E3
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 27 microF 27 microF 27 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details