22µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 2000 Hrs @ 105°C
Vishay MAL218497903E3 Polymer Capacitor
Vishay MAL218497903E3 Polymer Capacitor
CAP ALUM POLY 22UF 20% 100V SMD
CAP, POLYMER ALU ELEC, 22UF, 100V; Capacitance:22µF; Voltage(DC):100V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, POLYMER ALU ELEC, 22UF, 100V; Capacitance:22µF; Voltage(DC):100V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 22uF 100V 20% 105C 2000H 10.0x10.0x12.4
CAP ALUM POLY 22UF 20% 100V SMD
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5012TR-ND | 1740575 | MAL218497903E3 | 56AC1349 | MAL218497903E3 | MAL218497903E3 |
| Product Name | Aluminum - Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Polymer Alu Elec, 22Uf, 100V; Capacitance Vishay | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |