Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218497804E3

Description
33µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - BC5005TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
BC5005TR-ND
Aluminum - Polymer Capacitors BC5005TR-ND
33µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 2000 Hrs @ 105°C

33µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 35mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - MAL218497804E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218497804E3
Aluminum - Polymer Capacitors MAL218497804E3
CAP ALUM POLY 33UF 20% 63V SMD

CAP ALUM POLY 33UF 20% 63V SMD

Supplier's Site Datasheet
Cap, Polymer Alu Elec, 33Uf, 63V; Capacitance Vishay - 46AC9078 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Polymer Alu Elec, 33Uf, 63V; Capacitance Vishay
46AC9078
Cap, Polymer Alu Elec, 33Uf, 63V; Capacitance Vishay 46AC9078
CAP, POLYMER ALU ELEC, 33UF, 63V; Capacitance:33µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, POLYMER ALU ELEC, 33UF, 63V; Capacitance:33µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Polymer Alu Elec, 33Uf, 63V; Capacitance Vishay - 56AC1345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Polymer Alu Elec, 33Uf, 63V; Capacitance Vishay
56AC1345
Cap, Polymer Alu Elec, 33Uf, 63V; Capacitance Vishay 56AC1345
CAP, POLYMER ALU ELEC, 33UF, 63V; Capacitance:33µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, POLYMER ALU ELEC, 33UF, 63V; Capacitance:33µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218497804E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218497804E3
Capacitors - Aluminum - Polymer Capacitors MAL218497804E3
CAP ALUM POLY 33UF 20% 63V SMD

CAP ALUM POLY 33UF 20% 63V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5005TR-ND MAL218497804E3 46AC9078 MAL218497804E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Polymer Alu Elec, 33Uf, 63V; Capacitance Vishay Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2408-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details