5.6µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 100mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 5.6UF 20% 63V SMD
CAP, POLYMER ALU ELEC, 5.6UF, 63V; Capacitance:5.6µF; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, POLYMER ALU ELEC, 5.6UF, 63V; Capacitance:5.6µF; Capacitor Case / Package:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitor Mounting:Surface Mount; Product Diameter:6.3mm; Product Height:6.3mm RoHS Compliant: Yes
CAP, 5.6µF, 63V; Capacitance:5.6µF; Voltage Rating:63V; AE Capacitor Case:Radial Can - SMD; Product Range:184 CPNS Series; ESR:0.1ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM POLY 5.6UF 20% 63V SMD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5003TR-ND | MAL218497801E3 | 56AC1343 | 46AC9075 | 48AC6749 | MAL218497801E3 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Polymer Alu Elec, 5.6Uf, 63V; Capacitance Vishay | Cap, Polymer Alu Elec, 5.6Uf, 63V; Capacitance Vishay | Cap, 5.6Μf, 63V; Capacitance Vishay | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF | 5.6 microF | 5.6 microF | 5.6 microF |