Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218497703E3

Description
47µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - BC5009CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
BC5009CT-ND
Aluminum - Polymer Capacitors BC5009CT-ND
47µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 2000 Hrs @ 105°C

47µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - BC5009TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
BC5009TR-ND
Aluminum - Polymer Capacitors BC5009TR-ND
47µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 2000 Hrs @ 105°C

47µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - MAL218497703E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218497703E3
Aluminum - Polymer Capacitors MAL218497703E3
CAP ALUM POLY 47UF 20% 80V SMD

CAP ALUM POLY 47UF 20% 80V SMD

Supplier's Site Datasheet
Cap, Polymer Alu Elec, 47Uf, 80V; Capacitance Vishay - 46AC9074 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Polymer Alu Elec, 47Uf, 80V; Capacitance Vishay
46AC9074
Cap, Polymer Alu Elec, 47Uf, 80V; Capacitance Vishay 46AC9074
CAP, POLYMER ALU ELEC, 47UF, 80V; Capacitance:47µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, POLYMER ALU ELEC, 47UF, 80V; Capacitance:47µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Polymer Alu Elec, 47Uf, 80V; Capacitance Vishay - 56AC1342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Polymer Alu Elec, 47Uf, 80V; Capacitance Vishay
56AC1342
Cap, Polymer Alu Elec, 47Uf, 80V; Capacitance Vishay 56AC1342
CAP, POLYMER ALU ELEC, 47UF, 80V; Capacitance:47µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, POLYMER ALU ELEC, 47UF, 80V; Capacitance:47µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218497703E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218497703E3
Capacitors - Aluminum - Polymer Capacitors MAL218497703E3
CAP ALUM POLY 47UF 20% 80V SMD

CAP ALUM POLY 47UF 20% 80V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5009CT-ND MAL218497703E3 46AC9074 MAL218497703E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Polymer Alu Elec, 47Uf, 80V; Capacitance Vishay Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details