Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218497701E3

Description
12µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
12µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - BC5007TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
BC5007TR-ND
Aluminum - Polymer Capacitors BC5007TR-ND
12µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 2000 Hrs @ 105°C

12µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - MAL218497701E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218497701E3
Aluminum - Polymer Capacitors MAL218497701E3
CAP ALUM POLY 12UF 20% 80V SMD

CAP ALUM POLY 12UF 20% 80V SMD

Supplier's Site Datasheet
Cap, Polymer Alu Elec, 12Uf, 80V; Capacitance Vishay - 56AC1340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Polymer Alu Elec, 12Uf, 80V; Capacitance Vishay
56AC1340
Cap, Polymer Alu Elec, 12Uf, 80V; Capacitance Vishay 56AC1340
CAP, POLYMER ALU ELEC, 12UF, 80V; Capacitance:12µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, POLYMER ALU ELEC, 12UF, 80V; Capacitance:12µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Polymer Alu Elec, 12Uf, 80V; Capacitance Vishay - 46AC9072 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Polymer Alu Elec, 12Uf, 80V; Capacitance Vishay
46AC9072
Cap, Polymer Alu Elec, 12Uf, 80V; Capacitance Vishay 46AC9072
CAP, POLYMER ALU ELEC, 12UF, 80V; Capacitance:12µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, POLYMER ALU ELEC, 12UF, 80V; Capacitance:12µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218497701E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218497701E3
Capacitors - Aluminum - Polymer Capacitors MAL218497701E3
CAP ALUM POLY 12UF 20% 80V SMD

CAP ALUM POLY 12UF 20% 80V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
MAL218497701E3
Aluminum Organic Polymer Capacitors MAL218497701E3
Aluminum Organic Polymer Capacitors 12uF 80V 20% 105C 2000H 8.0x8.0x11.7

Aluminum Organic Polymer Capacitors 12uF 80V 20% 105C 2000H 8.0x8.0x11.7

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5007TR-ND MAL218497701E3 56AC1340 MAL218497701E3 MAL218497701E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Polymer Alu Elec, 12Uf, 80V; Capacitance Vishay Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12 microF 12 microF 12 microF 12 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details