Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218497315E3

Description
2200µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 9mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218497315E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218497315E3-ND
Aluminum - Polymer Capacitors 56-MAL218497315E3-ND
2200µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 9mOhm 2000 Hrs @ 105°C

2200µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 9mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218497315E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218497315E3
Capacitors - Aluminum - Polymer Capacitors MAL218497315E3
CAP ALUM POLY 2200UF 6.3V SMD

CAP ALUM POLY 2200UF 6.3V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218497315E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218497315E3
Aluminum - Polymer Capacitors MAL218497315E3
CAP ALUM POLY 2200UF 6.3V SMD

CAP ALUM POLY 2200UF 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL218497315E3-ND MAL218497315E3 MAL218497315E3
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025H032 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711159 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details