68µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 125°C
CAP ALUM POLY HYB 68UF 63V SMD
CAP ALUM HYB 68UF 20% 63V SMD
CAP, HYBRID ALU ELEC, 68UF, 20%, 63V; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, HYBRID ALU ELEC, 68UF, 20%, 63V; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, 68µF, 63V, 20% ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL218397805E3TR-ND | MAL218397805E3 | MAL218397805E3 | 56AC1338 | 48AC6744 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Hybrid Alu Elec, 68Uf, 20%, 63V; Capacitance Vishay | Cap, 68Μf, 63V, 20% Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | Automotive | Automotive; Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |