220µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 4000 Hrs @ 125°C
Vishay MAL218397604E3 Polymer Capacitor
Vishay MAL218397604E3 Polymer Capacitor
CAP ALUM POLY HYB 220UF 25V SMD
CAP, HYBRID ALU ELEC, 220UF, 20%, 25V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes
CAP, HYBRID ALU ELEC, 220UF, 20%, 25V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes
CAP ALUM HYB 220UF 20% 25V SMD
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL218397604E3TR-ND | 1740173 | MAL218397604E3 | 46AC8941 | MAL218397604E3 |
| Product Name | Aluminum - Polymer Capacitors | Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Hybrid Alu Elec, 220Uf, 20%, 25V; Capacitance Vishay | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | Automotive | Automotive | Automotive; Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |