22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 4000 Hrs @ 125°C
CAP ALUM POLY HYB 22UF 50V SMD
CAP ALUM HYB 22UF 20% 50V SMD
CAP, HYBRID ALU ELEC, 22UF, 20%, 50V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, HYBRID ALU ELEC, 22UF, 20%, 50V; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm; Product Height:6.3mm RoHS Compliant: Yes
CAP, 22µF, 50V, 20% ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL218397102E3TR-ND | MAL218397102E3 | MAL218397102E3 | 56AC1330 | 46AC8933 | 48AC6736 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Hybrid Alu Elec, 22Uf, 20%, 50V; Capacitance Vishay | Cap, Hybrid Alu Elec, 22Uf, 20%, 50V; Capacitance Vishay | Cap, 22Μf, 50V, 20% Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||||
| Applications | Automotive | Automotive; Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |