56µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 10000 Hrs @ 105°C
CAP ALUM HYB 56UF 20% 63V SMD
CAP, HYBRID ALU ELEC, 56UF, 20%, 63V; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, HYBRID ALU ELEC, 56UF, 20%, 63V; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes
CAP ALUM POLY HYB 56UF 63V SMD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC4989TR-ND | MAL218297804E3 | 46AC8926 | MAL218297804E3 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Hybrid Alu Elec, 56Uf, 20%, 63V; Capacitance Vishay | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF |