Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218297702E3

Description
33µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 36mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 36mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - BC4991TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
BC4991TR-ND
Aluminum - Polymer Capacitors BC4991TR-ND
33µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 36mOhm 10000 Hrs @ 105°C

33µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 36mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - MAL218297702E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218297702E3
Aluminum - Polymer Capacitors MAL218297702E3
CAP ALUM POLY HYB 33UF 80V SMD

CAP ALUM POLY HYB 33UF 80V SMD

Supplier's Site Datasheet
Cap, Hybrid Alu Elec, 33Uf, 20%, 80V; Capacitance Vishay - 46AC8922 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Hybrid Alu Elec, 33Uf, 20%, 80V; Capacitance Vishay
46AC8922
Cap, Hybrid Alu Elec, 33Uf, 20%, 80V; Capacitance Vishay 46AC8922
CAP, HYBRID ALU ELEC, 33UF, 20%, 80V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, HYBRID ALU ELEC, 33UF, 20%, 80V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site
Cap, Hybrid Alu Elec, 33Uf, 20%, 80V; Capacitance Vishay - 56AC1326 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Hybrid Alu Elec, 33Uf, 20%, 80V; Capacitance Vishay
56AC1326
Cap, Hybrid Alu Elec, 33Uf, 20%, 80V; Capacitance Vishay 56AC1326
CAP, HYBRID ALU ELEC, 33UF, 20%, 80V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, HYBRID ALU ELEC, 33UF, 20%, 80V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218297702E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218297702E3
Capacitors - Aluminum - Polymer Capacitors MAL218297702E3
CAP ALUM HYB 33UF 20% 80V SMD

CAP ALUM HYB 33UF 20% 80V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC4991TR-ND MAL218297702E3 46AC8922 MAL218297702E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Hybrid Alu Elec, 33Uf, 20%, 80V; Capacitance Vishay Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details