33µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 10000 Hrs @ 105°C
33µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 40mOhm 10000 Hrs @ 105°C
CAP ALUM HYBRID 33UF 20% 50V SMD
CAP, HYBRID ALU ELEC, 33UF, 20%, 50V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, HYBRID ALU ELEC, 33UF, 20%, 50V; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, 33µF, 50V, 20% ROHS COMPLIANT: YES
CAP ALUM HYB 33UF 20% 50V SMD
(PRICE/TC)CAP, HYBRID ALU ELEC, 33UF, 20%, 50V; CAPACITANCE:33ªF; VOLTAGE RATING:50V; PRODUCT RANGE:182 CPHZ SERIES; CAPACITANCE TOLERANCE:ª 20%; AE CAPACITOR CASE:RADIAL CAN - SMD; ESR:0.04OHM; LIFETIME @ TEMPERATURE:10000 HOURS @ 105ªC ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM POLY HYB 33UF 50V SMD
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL218297103E3TR-ND | 56-MAL218297103E3DKR-ND | 46AC8913 | 48AC6727 | MAL218297103E3 | 112082982 | MAL218297103E3 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Hybrid Alu Elec, 33Uf, 20%, 50V; Capacitance Vishay | Cap, 33Μf, 50V, 20% Rohs Compliant Vishay | Capacitors - Aluminum - Polymer Capacitors | Capacitor | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |||
| Applications | Automotive | Automotive | Automotive; Automotive | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |