10µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C
CAP ALUM HYBRID 10UF 20% 50V SMD
10µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 10000 Hrs @ 105°C
CAP, HYBRID ALU ELEC, 10UF, 20%, 50V; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:5mm RoHS Compliant: Yes
CAP, HYBRID ALU ELEC, 10UF, 20%, 50V; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:5mm RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 10uF 50V 20% 105C 10000H 5.0x5.0x5.8
CAP ALUM POLY HYB 10UF 50V SMD
CAP ALUM HYB 10UF 20% 50V SMD
| DigiKey | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL218297101E3TR-ND | 56-MAL218297101E3DKR-ND | 46AC8911 | MAL218297101E3 | MAL218297101E3 | MAL218297101E3 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Hybrid Alu Elec, 10Uf, 20%, 50V; Capacitance Vishay | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |