The Vishay 22OºF, 35V capacitor is a hybrid conductive polymer aluminum capacitor designed for surface mount applications. It features a low equivalent series resistance (ESR) and high ripple current capability, making it suitable for demanding applications. The capacitor has a rated voltage of 35V and a tolerance of ±20%. It operates effectively within a temperature range of -55°C to +105°C and has a useful life of up to 10,000 hours at 105°C. This component is RoHS compliant and is packaged in blister tape on a reel for automated placement on printed circuit boards. It is applicable in automotive electronics, industrial applications, telecommunications, and portable devices.
22µF 35V Aluminum - Polymer Capacitors Radial, Can - SMD 100mOhm 10000 Hrs @ 105°C
Aluminum Organic Polymer Capacitors 22uF 35V 20% 105C 10000H 5.0x5.0x5.8
CAP ALUM HYB 22UF 20% 35V SMD
CAP, HYBRID ALU ELEC, 22UF, 20%, 35V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:5mm RoHS Compliant: Yes
CAP, 22µF, 35V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY HYB 22UF 35V SMD
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC4982TR-ND | MAL218297001E3 | MAL218297001E3 | 56AC1317 | 48AC6723 | MAL218297001E3 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Hybrid Alu Elec, 22Uf, 20%, 35V; Capacitance Vishay | Cap, 22Μf, 35V, 20% Rohs Compliant Vishay | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||||
| Applications | Automotive | Automotive; Automotive | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |