Vishay Precision Group Aluminum - Polymer Capacitors MAL218197603E3

Description
270µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 4776PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
4776PHTR-ND
Aluminum - Polymer Capacitors 4776PHTR-ND
270µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

270µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218197603E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218197603E3
Capacitors - Aluminum - Polymer Capacitors MAL218197603E3
CAP ALUM POLY 270UF 20% 25V SMD

CAP ALUM POLY 270UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218197603E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218197603E3
Aluminum - Polymer Capacitors MAL218197603E3
CAP ALUM POLY 270UF 20% 25V SMD

CAP ALUM POLY 270UF 20% 25V SMD

Supplier's Site Datasheet
Cap, 330Μf, 25V, 20%, Radial; Capacitance Vishay - 76Y3433 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 25V, 20%, Radial; Capacitance Vishay
76Y3433
Cap, 330Μf, 25V, 20%, Radial; Capacitance Vishay 76Y3433
CAP, 330µF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:180 CPS Series; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 25V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:180 CPS Series; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4776PHTR-ND MAL218197603E3 MAL218197603E3 76Y3433
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 330Μf, 25V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details