CAP ALUM POLY 390UF 20% 20V SMD Product overview: MAL218197203E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-MAL218197203E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1216440-MAL218197203
Category: Capacitors>Aluminum - Polymer Capacitors
Series: 181 CPL
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 20 V
Impedance: 14 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Surface Mount Land Size: 0.331" L x 0.331" W (8.40mm x 8.40mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4774PHDKR,4774PHTR,4
Ripple Current @ High Frequency: 4.95 A @ 100 kHz
390µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
CAP ALUM POLY 390UF 20% 20V SMD
CAP ALUM POLY 390UF 20% 20V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-MAL218197203E3 | 1216440-MAL218197203E3 | 4774PHTR-ND | MAL218197203E3 | MAL218197203E3 |
| Product Name | SMD 390UF 20V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF | 390 microF |