Vishay Precision Group Aluminum - Polymer Capacitors MAL218097707E3

Description
1000µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 4756PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
4756PHTR-ND
Aluminum - Polymer Capacitors 4756PHTR-ND
1000µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

1000µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218097707E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218097707E3
Capacitors - Aluminum - Polymer Capacitors MAL218097707E3
CAP ALUM POLY 1000UF 20% 4V SMD

CAP ALUM POLY 1000UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218097707E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218097707E3
Aluminum - Polymer Capacitors MAL218097707E3
CAP ALUM POLY 1000UF 20% 4V SMD

CAP ALUM POLY 1000UF 20% 4V SMD

Supplier's Site Datasheet
Cap, 1000Μf, 4V, 20%, Radial; Capacitance Vishay - 76Y3423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 4V, 20%, Radial; Capacitance Vishay
76Y3423
Cap, 1000Μf, 4V, 20%, Radial; Capacitance Vishay 76Y3423
CAP, 1000µF, 4V, 20%, RADIAL; Capacitance:1000µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:180 CPS Series; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 4V, 20%, RADIAL; Capacitance:1000µF; Voltage Rating:4V; AE Capacitor Case:Radial Can - SMD; Product Range:180 CPS Series; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4756PHTR-ND MAL218097707E3 MAL218097707E3 76Y3423
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 1000Μf, 4V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details