Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218097508E3

Description
330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - MAL218097508E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
MAL218097508E3-ND
Aluminum - Polymer Capacitors MAL218097508E3-ND
330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218097508E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218097508E3
Capacitors - Aluminum - Polymer Capacitors MAL218097508E3
CAP ALUM POLY 330UF 20% 16V SMD

CAP ALUM POLY 330UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218097508E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218097508E3
Aluminum - Polymer Capacitors MAL218097508E3
CAP ALUM POLY 330UF 20% 16V SMD

CAP ALUM POLY 330UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL218097508E3-ND MAL218097508E3 MAL218097508E3
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic - 380LX123M016H022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details