Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218097503E3

Description
68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - MAL218097503E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
MAL218097503E3-ND
Aluminum - Polymer Capacitors MAL218097503E3-ND
68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

68µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218097503E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218097503E3
Capacitors - Aluminum - Polymer Capacitors MAL218097503E3
CAP ALUM POLY 68UF 20% 16V SMD

CAP ALUM POLY 68UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218097503E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218097503E3
Aluminum - Polymer Capacitors MAL218097503E3
CAP ALUM POLY 68UF 20% 16V SMD

CAP ALUM POLY 68UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL218097503E3-ND MAL218097503E3 MAL218097503E3
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details