Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218097251E3

Description
180µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - MAL218097251E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
MAL218097251E3-ND
Aluminum - Polymer Capacitors MAL218097251E3-ND
180µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

180µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - MAL218097251E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218097251E3
Aluminum - Polymer Capacitors MAL218097251E3
CAP ALUM POLY 180UF 20% 2.5V SMD

CAP ALUM POLY 180UF 20% 2.5V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218097251E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218097251E3
Capacitors - Aluminum - Polymer Capacitors MAL218097251E3
CAP ALUM POLY 180UF 20% 2.5V SMD

CAP ALUM POLY 180UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL218097251E3-ND MAL218097251E3 MAL218097251E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers