Vishay Intertechnology, Inc. Aluminium Capacitors MAL217256152E3

Description
Vishay MAL217256152E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL217256152E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2610246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2610246
Aluminium Capacitors 2610246
Vishay MAL217256152E3 Capacitor

Vishay MAL217256152E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2610247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2610247
Aluminium Capacitors 2610247
1500µF 25V 12,5x20mm 105°C 7000h

1500µF 25V 12,5x20mm 105°C 7000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL217256152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217256152E3-ND
Aluminum Electrolytic Capacitors 56-MAL217256152E3-ND
CAP ALUM 1500UF 20% 25V RADIAL

CAP ALUM 1500UF 20% 25V RADIAL

Buy Now Datasheet
Cap, 1500Uf, 25V, Alu Elec, Radial Rohs Compliant Vishay - 62AK1759 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 25V, Alu Elec, Radial Rohs Compliant Vishay
62AK1759
Cap, 1500Uf, 25V, Alu Elec, Radial Rohs Compliant Vishay 62AK1759
CAP, 1500UF, 25V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 1500UF, 25V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2610246 56-MAL217256152E3-ND 62AK1759
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 1500Uf, 25V, Alu Elec, Radial Rohs Compliant Vishay
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details