Vishay Intertechnology, Inc. Aluminium Capacitors MAL217255472E3

Description
4700µF 16V 18x20mm 105°C 7000h
Request a Quote Datasheet
Description
4700µF 16V 18x20mm 105°C 7000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2610245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2610245
Aluminium Capacitors 2610245
4700µF 16V 18x20mm 105°C 7000h

4700µF 16V 18x20mm 105°C 7000h

Supplier's Site
Aluminium Capacitors - 2610244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2610244
Aluminium Capacitors 2610244
Vishay MAL217255472E3 Capacitor

Vishay MAL217255472E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL217255472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217255472E3-ND
Aluminum Electrolytic Capacitors 56-MAL217255472E3-ND
CAP ALUM 4700UF 20% 16V RADIAL

CAP ALUM 4700UF 20% 16V RADIAL

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL217255472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL217255472E3
Capacitors - Aluminum Electrolytic Capacitors MAL217255472E3
CAP ALUM 4700UF 20% 16V RAD TH

CAP ALUM 4700UF 20% 16V RAD TH

Supplier's Site
Cap, 470Uf, 16V, Alu Elec, Radial Rohs Compliant Vishay - 62AK1758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Alu Elec, Radial Rohs Compliant Vishay
62AK1758
Cap, 470Uf, 16V, Alu Elec, Radial Rohs Compliant Vishay 62AK1758
CAP, 470UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 470UF, 16V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2610245 56-MAL217255472E3-ND MAL217255472E3 62AK1758
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 16V, Alu Elec, Radial Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details