CAP ALUM 3300UF 20% 35V RADIAL
Vishay MAL217250332E3 Capacitor
3300µF 35V 18x31mm 105°C 10000h
CAP ALUM 3300UF 20% 35V RAD TH
CAP, 3300UF, 35V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL217250332E3-ND | 2610236 | MAL217250332E3 | 62AK1754 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 3300Uf, 35V, Alu Elec, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |