Vishay Intertechnology, Inc. Aluminium Capacitors MAL217250122E3

Description
Vishay MAL217250122E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL217250122E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2610231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2610231
Aluminium Capacitors 2610231
Vishay MAL217250122E3 Capacitor

Vishay MAL217250122E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2610232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2610232
Aluminium Capacitors 2610232
1200µF 35V 12,5x25mm 105°C 8000h

1200µF 35V 12,5x25mm 105°C 8000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL217250122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217250122E3-ND
Aluminum Electrolytic Capacitors 56-MAL217250122E3-ND
CAP ALUM 820UF 20% 35V RADIAL TH

CAP ALUM 820UF 20% 35V RADIAL TH

Buy Now Datasheet
Cap, 1200Uf, 35V, Alu Elec, Radial Rohs Compliant Vishay - 62AK1752 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 35V, Alu Elec, Radial Rohs Compliant Vishay
62AK1752
Cap, 1200Uf, 35V, Alu Elec, Radial Rohs Compliant Vishay 62AK1752
CAP, 1200UF, 35V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 1200UF, 35V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL217250122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL217250122E3
Capacitors - Aluminum Electrolytic Capacitors MAL217250122E3
CAP ALUM 820UF 20% 35V RADIAL TH

CAP ALUM 820UF 20% 35V RADIAL TH

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2610231 56-MAL217250122E3-ND 62AK1752 MAL217250122E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 1200Uf, 35V, Alu Elec, Radial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details