Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL217056331E3

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL217056331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217056331E3-ND
Aluminum Electrolytic Capacitors 56-MAL217056331E3-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2385646P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385646P
Aluminium Capacitors 2385646P
Radial 330µF 25V 10x12mm 105°C 4000h

Radial 330µF 25V 10x12mm 105°C 4000h

Supplier's Site
Aluminium Capacitors - 2385645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385645
Aluminium Capacitors 2385645
Radial 330µF 25V 10x12mm 105°C 4000h

Radial 330µF 25V 10x12mm 105°C 4000h

Supplier's Site
Aluminium Capacitors - 2385646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385646
Aluminium Capacitors 2385646
Vishay MAL217056331E3 Capacitor

Vishay MAL217056331E3 Capacitor

Supplier's Site
Capacitor - 126704904 - Radwell International
Willingboro, NJ, United States
Capacitor
126704904
Capacitor 126704904
CAPACITOR, ELECTROLYTIC, RADIAL, 330 UF, 25V, 10X12 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ELECTROLYTIC, RADIAL, 330 UF, 25V, 10X12 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL217056331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL217056331E3
Capacitors - Aluminum Electrolytic Capacitors MAL217056331E3
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site
Cap, 330Uf, 25V, Alu Elec, Radial; Capacitance Vishay - 78AH9046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Radial; Capacitance Vishay
78AH9046
Cap, 330Uf, 25V, Alu Elec, Radial; Capacitance Vishay 78AH9046
CAP, 330UF, 25V, ALU ELEC, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 330UF, 25V, ALU ELEC, RADIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL217056331E3-ND 2385646P 2385646 126704904 MAL217056331E3 78AH9046
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 330Uf, 25V, Alu Elec, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers