Vishay Intertechnology, Inc. Aluminium Capacitors MAL217056152E3

Description
Radial 1500µF 25V 12,5x25mm 105°C 8000h
Request a Quote Datasheet
Description
Radial 1500µF 25V 12,5x25mm 105°C 8000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385643
Aluminium Capacitors 2385643
Radial 1500µF 25V 12,5x25mm 105°C 8000h

Radial 1500µF 25V 12,5x25mm 105°C 8000h

Supplier's Site
Aluminium Capacitors - 2385644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385644
Aluminium Capacitors 2385644
Vishay MAL217056152E3 Capacitor

Vishay MAL217056152E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385644P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385644P
Aluminium Capacitors 2385644P
Radial 1500µF 25V 12,5x25mm 105°C 8000h

Radial 1500µF 25V 12,5x25mm 105°C 8000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL217056152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217056152E3-ND
Aluminum Electrolytic Capacitors 56-MAL217056152E3-ND
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Cap, 1500Uf, 25V, Alu Elec, Radial; Capacitance Vishay - 78AH9045 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 25V, Alu Elec, Radial; Capacitance Vishay
78AH9045
Cap, 1500Uf, 25V, Alu Elec, Radial; Capacitance Vishay 78AH9045
CAP, 1500UF, 25V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAP, 1500UF, 25V, ALU ELEC, RADIAL; Capacitance:1500µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2385643 2385644 56-MAL217056152E3-ND 78AH9045
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 1500Uf, 25V, Alu Elec, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details