Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL217056102E3

Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL217056102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217056102E3-ND
Aluminum Electrolytic Capacitors 56-MAL217056102E3-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2385641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385641
Aluminium Capacitors 2385641
Radial 1000µF 25V 12,5x20mm 105°C 7000h

Radial 1000µF 25V 12,5x20mm 105°C 7000h

Supplier's Site
Aluminium Capacitors - 2385642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385642P
Aluminium Capacitors 2385642P
Radial 1000µF 25V 12,5x20mm 105°C 7000h

Radial 1000µF 25V 12,5x20mm 105°C 7000h

Supplier's Site
Aluminium Capacitors - 2385642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385642
Aluminium Capacitors 2385642
Vishay MAL217056102E3 Capacitor

Vishay MAL217056102E3 Capacitor

Supplier's Site
Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Vishay - 78AH9044 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Vishay
78AH9044
Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Vishay 78AH9044
CAP, 1000UF, 25V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAP, 1000UF, 25V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL217056102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL217056102E3
Capacitors - Aluminum Electrolytic Capacitors MAL217056102E3
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL217056102E3-ND 2385641 2385642 78AH9044 MAL217056102E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 1000Uf, 25V, Alu Elec, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1713245 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details