Vishay Intertechnology, Inc. Aluminium Capacitors MAL217055222E3

Description
Vishay MAL217055222E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL217055222E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385640
Aluminium Capacitors 2385640
Vishay MAL217055222E3 Capacitor

Vishay MAL217055222E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385639
Aluminium Capacitors 2385639
Radial 2200µF 16V 12,5x25mm 105°C 8000h

Radial 2200µF 16V 12,5x25mm 105°C 8000h

Supplier's Site
Aluminium Capacitors - 2385640P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385640P
Aluminium Capacitors 2385640P
Radial 2200µF 16V 12,5x25mm 105°C 8000h

Radial 2200µF 16V 12,5x25mm 105°C 8000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL217055222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217055222E3-ND
Aluminum Electrolytic Capacitors 56-MAL217055222E3-ND
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

2200µF 16V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL217055222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL217055222E3
Capacitors - Aluminum Electrolytic Capacitors MAL217055222E3
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site
Cap, 2200Uf, 16V, Alu Elec, Radial; Capacitance Vishay - 78AH9043 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 16V, Alu Elec, Radial; Capacitance Vishay
78AH9043
Cap, 2200Uf, 16V, Alu Elec, Radial; Capacitance Vishay 78AH9043
CAP, 2200UF, 16V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAP, 2200UF, 16V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385640 2385639 56-MAL217055222E3-ND MAL217055222E3 78AH9043
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Uf, 16V, Alu Elec, Radial; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers