Vishay Intertechnology, Inc. Aluminium Capacitors MAL217055102E3

Description
Radial 1000µF 16V 10x20mm 105°C 6000h
Request a Quote
Description
Radial 1000µF 16V 10x20mm 105°C 6000h
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 1000µF, 16V aluminum electrolytic capacitor features a capacitance tolerance of ±20% and is designed with radial leads. It has a rated voltage of 16V and is suitable for applications requiring a long lifespan, with an endurance of 6000 hours at 105°C. The capacitor is polarized and has a lead spacing of 5mm. It is AEC-Q200 qualified, indicating its reliability for automotive applications. The component is RoHS compliant, making it suitable for environmentally conscious designs. This capacitor is ideal for use in power supplies, smoothing, filtering, and buffering applications across various industries.

Datasheet Summary
Powered by GS/AI

The Vishay 1000µF, 16V aluminum electrolytic capacitor features a capacitance tolerance of ±20% and is designed with radial leads. It has a rated voltage of 16V and is suitable for applications requiring a long lifespan, with an endurance of 6000 hours at 105°C. The capacitor is polarized and has a lead spacing of 5mm. It is AEC-Q200 qualified, indicating its reliability for automotive applications. The component is RoHS compliant, making it suitable for environmentally conscious designs. This capacitor is ideal for use in power supplies, smoothing, filtering, and buffering applications across various industries.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385638P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385638P
Aluminium Capacitors 2385638P
Radial 1000µF 16V 10x20mm 105°C 6000h

Radial 1000µF 16V 10x20mm 105°C 6000h

Supplier's Site
Aluminium Capacitors - 2385638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385638
Aluminium Capacitors 2385638
Vishay MAL217055102E3 Capacitor

Vishay MAL217055102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385637
Aluminium Capacitors 2385637
Radial 1000µF 16V 10x20mm 105°C 6000h

Radial 1000µF 16V 10x20mm 105°C 6000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL217055102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217055102E3-ND
Aluminum Electrolytic Capacitors 56-MAL217055102E3-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 1000uF 16V 1.26A Capacitor
58-MAL217055102E3
Automotive 1000uF 16V 1.26A Capacitor 58-MAL217055102E3
Cap Aluminum Lytic 1000uF 16V 20% (10 X 20mm) Radial 5mm 1.26A 6000h 105°C Bulk Automotive AEC-Q200 Product overview: MAL217055102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 16V, 1.26A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 16V, 1.26A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL217055102E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 16V 20% (10 X 20mm) Radial 5mm 1.26A 6000h 105°C Bulk Automotive AEC-Q200 Product overview: MAL217055102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 16V, 1.26A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 16V, 1.26A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL217055102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358215-MAL217055102E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358215-MAL217055102E3
Capacitors - Aluminum Electrolytic Capacitors 1358215-MAL217055102E3
Win Source Part Number: 1358215-MAL217055102 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: 170 RVZ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 16 V Lifetime @ Temp.: 6000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 819 mA @ 100 Hz Ripple Current @ High Frequency: 1.26 A @ 100 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 46 mOhms

Win Source Part Number: 1358215-MAL217055102E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 170 RVZ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 819 mA @ 100 Hz
Ripple Current @ High Frequency: 1.26 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 46 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL217055102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL217055102E3
Capacitors - Aluminum Electrolytic Capacitors MAL217055102E3
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Cap, 1000Uf, 16V, Alu Elec, Radial; Capacitance Vishay - 78AH9042 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 16V, Alu Elec, Radial; Capacitance Vishay
78AH9042
Cap, 1000Uf, 16V, Alu Elec, Radial; Capacitance Vishay 78AH9042
CAP, 1000UF, 16V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAP, 1000UF, 16V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385638P 2385638 56-MAL217055102E3-ND 58-MAL217055102E3 1358215-MAL217055102E3 MAL217055102E3 78AH9042
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Automotive 1000uF 16V 1.26A Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Uf, 16V, Alu Elec, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details