Vishay Intertechnology, Inc. Aluminium Capacitors MAL217051471E3

Description
Radial 470µF 50V 12,5x25mm 105°C 8000h
Request a Quote Datasheet
Description
Radial 470µF 50V 12,5x25mm 105°C 8000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385635
Aluminium Capacitors 2385635
Radial 470µF 50V 12,5x25mm 105°C 8000h

Radial 470µF 50V 12,5x25mm 105°C 8000h

Supplier's Site
Aluminium Capacitors - 2385636P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385636P
Aluminium Capacitors 2385636P
Radial 470µF 50V 12,5x25mm 105°C 8000h

Radial 470µF 50V 12,5x25mm 105°C 8000h

Supplier's Site
Aluminium Capacitors - 2385636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385636
Aluminium Capacitors 2385636
Vishay MAL217051471E3 Capacitor

Vishay MAL217051471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL217051471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL217051471E3-ND
Aluminum Electrolytic Capacitors 56-MAL217051471E3-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL217051471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL217051471E3
Capacitors - Aluminum Electrolytic Capacitors MAL217051471E3
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site
Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Vishay - 78AH9041 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Vishay
78AH9041
Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Vishay 78AH9041
CAP, 470UF, 50V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 470UF, 50V, ALU ELEC, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385635 2385636 56-MAL217051471E3-ND MAL217051471E3 78AH9041
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 50V, Alu Elec, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers